2SD0602ASL
2SD0602ASL
Obsolete
Description:  TRANS NPN 50V 0.5A MINI3
Manufacturer:  Panasonic
Datasheet:   2SD0602ASL Datasheet
History Price: Obsolete
In Stock: 4400
2SD0602ASL vs 2SD896D
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
500 mA
-
Voltage - Collector Emitter Breakdown (Max)
50 V
-
Vce Saturation (Max) @ Ib, Ic
600mV @ 30mA, 300mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
170 @ 150mA, 10V
-
Power - Max
200 mW
-
Frequency - Transition
200MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
Mini3-G1
-