2SD0814ASL
2SD0814ASL
Obsolete
Description:  TRANS NPN 185V 0.05A MINI3
Manufacturer:  Panasonic
Datasheet:   2SD0814ASL Datasheet
History Price: Obsolete
In Stock: 37200
2SD0814ASL vs 2SD789D-E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
50 mA
-
Voltage - Collector Emitter Breakdown (Max)
185 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 3mA, 30mA
-
Current - Collector Cutoff (Max)
1μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
185 @ 10mA, 5V
-
Power - Max
200 mW
-
Frequency - Transition
150MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
Mini3-G1
-