3EZ30
3EZ30
Active
Description:  ZENERDIODE,DO-15,30V,3W,5%
Manufacturer:  Diotec Semiconductor
Datasheet:   3EZ30 Datasheet
History Price: $0.39620
In Stock: 32800
3EZ30 vs 3EZ9.1
Part No
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
30 V
9.1 V
Tolerance
?%
?%
Power - Max
3 W
3 W
Impedance (Max) (Zzt)
8 Ohms
2 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 14 V
1 μA @ 3.5 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-15, Axial
DO-204AC, DO-15, Axial
Supplier Device Package
DO15/DO204AC
DO15/DO204AC