6MS30017E43W38169NOSA1
6MS30017E43W38169NOSA1
Obsolete
Description:  IGBT MODULE 1700V 1800A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 2160
6MS30017E43W38169NOSA1 vs 6MS24017E33W32859NOSA1
Series
ModSTACK HD
ModSTACK 3
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
IGBT Type
-
-
Configuration
Three Phase Inverter
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
-
Current - Collector (Ic) (Max)
-
-
Power - Max
-
9980 W
Vce(on) (Max) @ Vge, Ic
-
-
Current - Collector Cutoff (Max)
-
-
Input Capacitance (Cies) @ Vce
-
-
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module