70HF120
70HF120
Active
Description:  DIODE GEN PURP 1.2KV 70A DO5
Manufacturer:  Solid State
Datasheet:   70HF120 Datasheet
History Price: $3.75000
In Stock: 25600
70HF120 vs 70HF10
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
100 V
Current - Average Rectified (Io)
70A
70A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 70 A
1.3 V @ 70 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 μA @ 1200 V
200 μA @ 100 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃