ABS20J
ABS20J
Active
Description:  B Rect, 600V, 2A, 1500ns
Manufacturer:  Diotec Semiconductor
Datasheet:   ABS20J Datasheet
History Price: $0.09180
In Stock: 45200
ABS20J vs ABS6-G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Active
Obsolete
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
600 V
Current - Average Rectified (Io)
2 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
5 μA @ 1000 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS