ABS210-13
ABS210-13
Active
Description:  BRIDGE RECT 1PHASE 1KV 2A 4SOPA
Manufacturer:  Diodes Inc
Datasheet:   ABS210-13 Datasheet
History Price: $0.48000
In Stock: 26400
ABS210-13 vs ABS2U
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
200 V
Current - Average Rectified (Io)
2 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SOPA
ABS