Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
400 V
Current - Average Rectified (Io)
2 A
800 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SOPA
ABS