ABS26
ABS26
Active
Description:  BRIDGE RECT 1PHASE 600V 2A ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS26 Datasheet
History Price: $0.39000
In Stock: 42000
ABS26 vs ABS4H
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
400 V
Current - Average Rectified (Io)
2 A
800 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 2 A
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 600 V
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS