ABS2U
ABS2U
Active
Description:  BRIDGE RECT 1PHASE 200V 1A ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS2U Datasheet
History Price: $0.04843
In Stock: 6800
ABS2U vs ABS4
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
400 V
Current - Average Rectified (Io)
1 A
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS