ABS4U
ABS4U
Active
Description:  BRIDGE RECT 1PHASE 400V 1A ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS4U Datasheet
History Price: $0.04843
In Stock: 4400
ABS4U vs ABSF15M
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
1 kV
Current - Average Rectified (Io)
1 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.3 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 400 V
2 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS