ABS6H
ABS6H
Active
Description:  BRIDGE RECT 1P 600V 800MA ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS6H Datasheet
History Price: $0.19012
In Stock: 18400
ABS6H vs ABSF15M
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
800 mA
1 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
1.3 V @ 800 mA
Current - Reverse Leakage @ Vr
10 μA @ 600 V
2 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS