Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
1 kV
Current - Average Rectified (Io)
1 A
2 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
4-SOPA