ABS8
ABS8
Active
Description:  BRIDGE RECT 1P 800V 500MA ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS8 Datasheet
History Price: $0.33000
In Stock: 17600
ABS8 vs ABS2HRGG
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
200 V
Current - Average Rectified (Io)
500 mA
800 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 800 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS