ABS8HREG
ABS8HREG
Active
Description:  BRIDGE RECT 1P 800V 800MA ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS8HREG Datasheet
History Price: Active
In Stock: 31600
ABS8HREG vs ABS24
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
400 V
Current - Average Rectified (Io)
800 mA
2 A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS