☰
APTGT100DA170D1G
APTGT100DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 200A 695W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 44960
APTGT100DA170D1G vs APTGF330A60D3G
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
200 A
520 A
Power - Max
695 W
1560 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
2.45V @ 15V, 400A
Current - Collector Cutoff (Max)
3 mA
500 μA
Input Capacitance (Cies) @ Vce
8.5 nF @ 25 V
18 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
D-3 Module
Supplier Device Package
D1
D3