Status
Discontinued
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Full Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
650 V
Current - Collector (Ic) (Max)
200 A
600 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
2.3V @ 15V, 300A
Current - Collector Cutoff (Max)
3 mA
300 μA
Input Capacitance (Cies) @ Vce
8.5 nF @ 25 V
18.3 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Supplier Device Package
D1
SP6