☰
APTGT100DA170D1G
APTGT100DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 200A 695W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 44960
APTGT100DA170D1G vs APTGT150TDU60PG
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Triple, Dual - Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
200 A
225 A
Power - Max
695 W
480 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
1.9V @ 15V, 150A
Current - Collector Cutoff (Max)
3 mA
250 μA
Input Capacitance (Cies) @ Vce
8.5 nF @ 25 V
9.2 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SP6
Supplier Device Package
D1
SP6-P