☰
APTGT100DA170D1G
APTGT100DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 200A 695W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 43120
APTGT100DA170D1G vs APTGT30DA170D1G
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
200 A
45 A
Power - Max
695 W
210 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
2.4V @ 15V, 30A
Current - Collector Cutoff (Max)
3 mA
3 mA
Input Capacitance (Cies) @ Vce
8.5 nF @ 25 V
2.5 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
D1
Supplier Device Package
D1
D1