☰
APTGT100DA170TG
APTGT100DA170TG
Obsolete
Description:  IGBT MODULE 1700V 150A 560W SP4
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 4760
APTGT100DA170TG vs APTGT400A60D3G
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
150 A
500 A
Power - Max
560 W
1250 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
1.9V @ 15V, 400A
Current - Collector Cutoff (Max)
250 μA
500 μA
Input Capacitance (Cies) @ Vce
9 nF @ 25 V
24 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
Yes
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP4
D-3 Module
Supplier Device Package
SP4
D3