IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
150 A
550 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
1.8V @ 15V, 450A
Current - Collector Cutoff (Max)
250 μA
500 μA
Input Capacitance (Cies) @ Vce
9 nF @ 25 V
37 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP4
SP6