☰
APTGT100DA170TG
APTGT100DA170TG
Obsolete
Description:  IGBT MODULE 1700V 150A 560W SP4
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 38080
APTGT100DA170TG vs APTGT75DA120TG
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
150 A
110 A
Power - Max
560 W
357 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 100A
2.1V @ 15V, 75A
Current - Collector Cutoff (Max)
250 μA
250 μA
Input Capacitance (Cies) @ Vce
9 nF @ 25 V
5.34 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP4
SP4
Supplier Device Package
SP4
SP4