☰
APTGT150DA170D1G
APTGT150DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 280A 780W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 16620
APTGT150DA170D1G vs APT65GP60J
Series
-
POWER MOS 7
Packaging
Bulk
Tube
Status
Discontinued
Active
IGBT Type
Trench Field Stop
PT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
280 A
130 A
Power - Max
780 W
431 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 150A
2.7V @ 15V, 65A
Current - Collector Cutoff (Max)
4 mA
1 mA
Input Capacitance (Cies) @ Vce
13 nF @ 25 V
7.4 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SOT-227-4, miniBLOC
Supplier Device Package
D1
ISOTOP?