☰
APTGT150DA170D1G
APTGT150DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 280A 780W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 12880
APTGT150DA170D1G vs APTGT450A60G
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
280 A
550 A
Power - Max
780 W
1750 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 150A
1.8V @ 15V, 450A
Current - Collector Cutoff (Max)
4 mA
500 μA
Input Capacitance (Cies) @ Vce
13 nF @ 25 V
37 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SP6
Supplier Device Package
D1
SP6