IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
250 A
220 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 150A
2.1V @ 15V, 150A
Current - Collector Cutoff (Max)
350 μA
350 μA
Input Capacitance (Cies) @ Vce
13.5 nF @ 25 V
10.7 nF @ 25 V
Operating Temperature
-
-
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP6
SP6