☰
APTGT150DA170G
APTGT150DA170G
Obsolete
Description:  IGBT MODULE 1700V 250A 890W SP6
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 6000
APTGT150DA170G vs APTGT150DU120TG
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
250 A
220 A
Power - Max
890 W
690 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 150A
2.1V @ 15V, 150A
Current - Collector Cutoff (Max)
350 μA
250 μA
Input Capacitance (Cies) @ Vce
13.5 nF @ 25 V
10.7 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
Yes
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP6
SP4
Supplier Device Package
SP6
SP4