IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
250 A
430 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 150A
1.9V @ 15V, 300A
Current - Collector Cutoff (Max)
350 μA
350 μA
Input Capacitance (Cies) @ Vce
13.5 nF @ 25 V
18.4 nF @ 25 V
Operating Temperature
-
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP6
SP4