IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
250 A
420 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 150A
2.1V @ 15V, 300A
Current - Collector Cutoff (Max)
350 μA
500 μA
Input Capacitance (Cies) @ Vce
13.5 nF @ 25 V
21 nF @ 25 V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP6
SP6