☰
APTGT225DA170G
APTGT225DA170G
Active
Description:  IGBT MODULE 1700V 340A 1250W SP6
Manufacturer:  Microsemi Corporation
History Price: Active
In Stock: 41360
APTGT225DA170G vs APT47GA60JD40
Series
-
POWER MOS 8
Packaging
Bulk
Tube
Status
Active
Active
IGBT Type
Trench Field Stop
PT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
340 A
87 A
Power - Max
1250 W
283 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 225A
2.5V @ 15V, 47A
Current - Collector Cutoff (Max)
500 μA
275 μA
Input Capacitance (Cies) @ Vce
20 nF @ 25 V
6.32 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP6
SOT-227-4, miniBLOC
Supplier Device Package
SP6
ISOTOP?