☰
APTGT225DA170G
APTGT225DA170G
Active
Description:  IGBT MODULE 1700V 340A 1250W SP6
Manufacturer:  Microsemi Corporation
History Price: Active
In Stock: 48920
APTGT225DA170G vs APTCV60HM45RT3G
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
340 A
50 A
Power - Max
1250 W
250 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 225A
1.9V @ 15V, 50A
Current - Collector Cutoff (Max)
500 μA
250 μA
Input Capacitance (Cies) @ Vce
20 nF @ 25 V
3.15 nF @ 25 V
Input
Standard
Single Phase Bridge Rectifier
NTC Thermistor
No
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP6
SP3
Supplier Device Package
SP6
SP3