☰
APTGT225DA170G
APTGT225DA170G
Active
Description:  IGBT MODULE 1700V 340A 1250W SP6
Manufacturer:  Microsemi Corporation
History Price: Active
In Stock: 41360
APTGT225DA170G vs APTGF90DU60TG
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
340 A
110 A
Power - Max
1250 W
416 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 225A
2.5V @ 15V, 90A
Current - Collector Cutoff (Max)
500 μA
250 μA
Input Capacitance (Cies) @ Vce
20 nF @ 25 V
4.3 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP6
SP4
Supplier Device Package
SP6
SP4