☰
APTGT225DA170G
APTGT225DA170G
Active
Description:  IGBT MODULE 1700V 340A 1250W SP6
Manufacturer:  Microsemi Corporation
History Price: Active
In Stock: 41360
APTGT225DA170G vs APTGT400TL65G
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
IGBT Type
Trench Field Stop
-
Configuration
Single
-
Voltage - Collector Emitter Breakdown (Max)
1700 V
-
Current - Collector (Ic) (Max)
340 A
-
Power - Max
1250 W
-
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 225A
-
Current - Collector Cutoff (Max)
500 μA
-
Input Capacitance (Cies) @ Vce
20 nF @ 25 V
-
Input
Standard
-
NTC Thermistor
No
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
SP6
-
Supplier Device Package
SP6
-