IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
340 A
700 A
Power - Max
1250 W
2300 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 225A
1.8V @ 15V, 600A
Current - Collector Cutoff (Max)
500 μA
750 μA
Input Capacitance (Cies) @ Vce
20 nF @ 25 V
49 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP6
SP6