☰
APTGT300DA170D3G
APTGT300DA170D3G
Active
Description:  IGBT MODULE 1700V 530A 1470W D3
Manufacturer:  Microchip Technology
History Price: $271.88000
In Stock: 17520
APTGT300DA170D3G vs APTCV60HM45BT3G
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Boost Chopper, Full Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
530 A
50 A
Power - Max
1470 W
250 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
1.9V @ 15V, 50A
Current - Collector Cutoff (Max)
8 mA
250 μA
Input Capacitance (Cies) @ Vce
26 nF @ 25 V
3.15 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SP3
Supplier Device Package
D3
SP3