IGBT Type
Trench Field Stop
NPT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
530 A
200 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
3.7V @ 15V, 150A
Current - Collector Cutoff (Max)
8 mA
350 μA
Input Capacitance (Cies) @ Vce
26 nF @ 25 V
10.2 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SP4
Supplier Device Package
D3
SP4