IGBT Type
Trench Field Stop
NPT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
530 A
430 A
Power - Max
1470 W
1562 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
2.5V @ 15V, 360A
Current - Collector Cutoff (Max)
8 mA
200 μA
Input Capacitance (Cies) @ Vce
26 nF @ 25 V
17.2 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SP6
Supplier Device Package
D3
SP6