☰
APTGT300DA170D3G
APTGT300DA170D3G
Active
Description:  IGBT MODULE 1700V 530A 1470W D3
Manufacturer:  Microchip Technology
History Price: $271.88000
In Stock: 17520
APTGT300DA170D3G vs APTGF50TA120PG
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Three Phase
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
530 A
75 A
Power - Max
1470 W
312 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
3.7V @ 15V, 50A
Current - Collector Cutoff (Max)
8 mA
250 μA
Input Capacitance (Cies) @ Vce
26 nF @ 25 V
3.45 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SP6
Supplier Device Package
D3
SP6-P