IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
530 A
610 A
Power - Max
1470 W
2307 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
2.2V @ 15V, 400A
Current - Collector Cutoff (Max)
8 mA
4 mA
Input Capacitance (Cies) @ Vce
26 nF @ 25 V
24.6 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SP6
Supplier Device Package
D3
SP6