IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
400 A
75 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
2.4V @ 15V, 50A
Current - Collector Cutoff (Max)
750 μA
250 μA
Input Capacitance (Cies) @ Vce
26.5 nF @ 25 V
4.4 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP6
SP4