☰
APTGT300DA170G
APTGT300DA170G
Active
Description:  IGBT MODULE 1700V 400A 1660W SP6
Manufacturer:  Microchip Technology
History Price: $271.79600
In Stock: 10640
APTGT300DA170G vs APTGT75A170D1G
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
400 A
120 A
Power - Max
1660 W
520 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
2.4V @ 15V, 75A
Current - Collector Cutoff (Max)
750 μA
5 mA
Input Capacitance (Cies) @ Vce
26.5 nF @ 25 V
6.5 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP6
D1
Supplier Device Package
SP6
D1