IGBT Type
Trench Field Stop
NPT, Trench Field Stop
Configuration
Single
Boost Chopper, Full Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
400 A
150 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
1.9V @ 15V, 100A
Current - Collector Cutoff (Max)
750 μA
250 μA
Input Capacitance (Cies) @ Vce
26.5 nF @ 25 V
6.1 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP6
SP6-P