☰
APTGT30DA170D1G
APTGT30DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 45A 210W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 24260
APTGT30DA170D1G vs APT47GA60JD40
Series
-
POWER MOS 8
Packaging
Bulk
Tube
Status
Discontinued
Active
IGBT Type
Trench Field Stop
PT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
45 A
87 A
Power - Max
210 W
283 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 30A
2.5V @ 15V, 47A
Current - Collector Cutoff (Max)
3 mA
275 μA
Input Capacitance (Cies) @ Vce
2.5 nF @ 25 V
6.32 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SOT-227-4, miniBLOC
Supplier Device Package
D1
ISOTOP?