☰
APTGT30DA170D1G
APTGT30DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 45A 210W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 29920
APTGT30DA170D1G vs APTGF90DU60TG
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
45 A
110 A
Power - Max
210 W
416 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 30A
2.5V @ 15V, 90A
Current - Collector Cutoff (Max)
3 mA
250 μA
Input Capacitance (Cies) @ Vce
2.5 nF @ 25 V
4.3 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SP4
Supplier Device Package
D1
SP4