Status
Discontinued
Discontinued
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
45 A
200 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 30A
2.4V @ 15V, 100A
Current - Collector Cutoff (Max)
3 mA
3 mA
Input Capacitance (Cies) @ Vce
2.5 nF @ 25 V
8.5 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
D1
D1