☰
APTGT30DA170D1G
APTGT30DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 45A 210W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 24260
APTGT30DA170D1G vs APTGT300TL65G
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Active
IGBT Type
Trench Field Stop
-
Configuration
Single
-
Voltage - Collector Emitter Breakdown (Max)
1700 V
-
Current - Collector (Ic) (Max)
45 A
-
Power - Max
210 W
-
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 30A
-
Current - Collector Cutoff (Max)
3 mA
-
Input Capacitance (Cies) @ Vce
2.5 nF @ 25 V
-
Input
Standard
-
NTC Thermistor
No
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
D1
-
Supplier Device Package
D1
-