Status
Obsolete
Discontinued
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
-
Current - Collector (Ic) (Max)
45 A
-
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 30A
-
Current - Collector Cutoff (Max)
250 μA
-
Input Capacitance (Cies) @ Vce
2.5 nF @ 25 V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP1
D1