☰
APTGT30DA170T1G
APTGT30DA170T1G
Obsolete
Description:  IGBT MODULE 1700V 45A 210W SP1
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 8120
APTGT30DA170T1G vs APTGT150A170G
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
45 A
250 A
Power - Max
210 W
890 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 30A
2.4V @ 15V, 150A
Current - Collector Cutoff (Max)
250 μA
350 μA
Input Capacitance (Cies) @ Vce
2.5 nF @ 25 V
13.5 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
Yes
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP1
SP6
Supplier Device Package
SP1
SP6