Status
Discontinued
Active
IGBT Type
Trench Field Stop
PT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
900 V
Current - Collector (Ic) (Max)
70 A
87 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
3.1V @ 15V, 47A
Current - Collector Cutoff (Max)
6 mA
350 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
4.17 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SOT-227-4, miniBLOC
Supplier Device Package
D1
ISOTOP?