Status
Discontinued
Obsolete
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
70 A
50 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
1.9V @ 15V, 50A
Current - Collector Cutoff (Max)
6 mA
250 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
3.15 nF @ 25 V
Input
Standard
Single Phase Bridge Rectifier
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
D1
SP3