☰
APTGT50DA170D1G
APTGT50DA170D1G
Discontinued
Description:  IGBT MODULE 1700V 70A 310W D1
Manufacturer:  Microsemi Corporation
History Price: Discontinued at Digi-Key
In Stock: 20320
APTGT50DA170D1G vs APTGF165DA60D1G
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
70 A
230 A
Power - Max
310 W
730 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
2.5V @ 15V, 200A
Current - Collector Cutoff (Max)
6 mA
500 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
9 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
D1
Supplier Device Package
D1
D1